CDS10ED360JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates from -55°C to +125°C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable in accordance with IEC 695-2-2.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS10ED360JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |