CDS10CD180JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 500 Vdc, housed in a case measuring 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). It operates from -55°C to +125°C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
CDS10CD180JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 500 Vdc, housed in a case measuring 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). It operates from -55°C to +125°C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant.