Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors CDLC351E2R7T11

Description
350F (EDLC) Supercapacitor 2.7V Radial, Can - 4 Lead 3.2mOhm 1500 Hrs @ 65°C
Request a Quote Datasheet
Description
350F (EDLC) Supercapacitor 2.7V Radial, Can - 4 Lead 3.2mOhm 1500 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-3377-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-3377-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-3377-ND
350F (EDLC) Supercapacitor 2.7V Radial, Can - 4 Lead 3.2mOhm 1500 Hrs @ 65°C

350F (EDLC) Supercapacitor 2.7V Radial, Can - 4 Lead 3.2mOhm 1500 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - CDLC351E2R7T11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
CDLC351E2R7T11
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors CDLC351E2R7T11
CAP 350F 0% +20% 2.7V T/H

CAP 350F 0% +20% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-3377-ND CDLC351E2R7T11
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 3.50E8 microF 3.50E8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can - 4 Lead
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers