The CDA15 series consists of mica capacitors designed for auto-insertion in tape and reel or ammo-pack feed systems, suitable for commercial and industrial applications requiring high stability, high Q, and close capacitance tolerances. They are ideal for tuned circuits, delay lines, and filter circuits. The capacitor has a 0.200" lead spacing, operates from -55 °C to +150 °C when specified with suffix P, and supports a minimum dV/dt pulse capability of 100,000 V/µs. The part is non-flammable and meets IEC 695-2-2. The CDA15ED390J03F variant, which corresponds to CDA15ED390JO3 with a possible trailing code difference, has a capacitance of 39 pF, a voltage rating of 500 Vdc, and dimensions of 10.9 mm length, 9.1 mm height, and 3.6 mm thickness.
Type CDA15 is designed especially for auto-insertion and is the best value choice for tape and reel and ammo-pack feed systems. CDA15 is used in commercial and industrial applications requiring high stability, high Q and close capacitance tolerances. Type CDA15 is ideal for tuned circuits, delay lines and filter circuits.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDA15ED390JO3 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 3.90E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |