The CDA15 series is a mica capacitor designed for auto-insertion in tape and reel or ammo-pack feeding systems, suitable for commercial and industrial applications requiring high stability, high Q, and close capacitance tolerances. It is ideal for tuned circuits, delay lines, and filter circuits. The part has a 0.200-inch lead spacing, operates from -55°C to +150°C, and supports up to 100,000 V/µs dV/dt. Capacitance ranges from 1 pF to 1,500 pF with tolerances including ±½ pF, ±1 pF, ±½%, ±1%, ±2%, and ±5%. Rated voltage is 100 Vdc to 500 Vdc. The physical dimensions for the CDA15CD180J03F variant are 0.430 in (10.9 mm) in length, 0.360 in (9.1 mm) in height, and 0.140 in (3.6 mm) in thickness. Non-flammable units meeting IEC 695-2-2 are available.
Type CDA15 is designed especially for auto-insertion and is the best value choice for tape and reel and ammo-pack feed systems. CDA15 is used in commercial and industrial applications requiring high stability, high Q and close capacitance tolerances. Type CDA15 is ideal for tuned circuits, delay lines and filter circuits.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDA15CD180JO3 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.80E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |