Cornell Dubilier Mica and PTFE Capacitors CD7FA431GO3

Description
430pF Mica Capacitor 100V Radial
Request a Quote Datasheet
Description
430pF Mica Capacitor 100V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA431GO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD7FA431GO3-ND
Mica and PTFE Capacitors CD7FA431GO3-ND
430pF Mica Capacitor 100V Radial

430pF Mica Capacitor 100V Radial

Buy Now Datasheet
Mica and PTFE Capacitors - CD7FA431GO3 - 770948-CD7FA431GO3 - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD7FA431GO3
770948-CD7FA431GO3
Mica and PTFE Capacitors - CD7FA431GO3 770948-CD7FA431GO3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770948-CD7FA431GO3 Series: CD7 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 430pF Tolerance: ±2% Lead Spacing: 0.173" (4.40mm) Dielectric Material: Mica Family Name: CD7 Categories: Capacitors Dimension: 0.276" L x 0.126" W (7.00mm x 3.20mm) Height - Seated (Maximum): 0.260" (6.60mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): CD7FA431FO3; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770948-CD7FA431GO3
Series: CD7
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 430pF
Tolerance: ±2%
Lead Spacing: 0.173" (4.40mm)
Dielectric Material: Mica
Family Name: CD7
Categories: Capacitors
Dimension: 0.276" L x 0.126" W (7.00mm x 3.20mm)
Height - Seated (Maximum): 0.260" (6.60mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): CD7FA431FO3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mica Capacitors 2002-CD7FA431GO3
Mica Capacitors, Miniature Dipped 100V

Mica Capacitors, Miniature Dipped 100V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CD7FA431GO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD7FA431GO3
Capacitors - Mica and PTFE Capacitors CD7FA431GO3
CAP MICA 430PF 2% 100V RADIAL

CAP MICA 430PF 2% 100V RADIAL

Supplier's Site
CAP MICA 430PF 2% 100V RADIAL - 192-CD7FA431GO3 - Utmel Electronic Limited
Hong Kong, China
CAP MICA 430PF 2% 100V RADIAL
192-CD7FA431GO3
CAP MICA 430PF 2% 100V RADIAL 192-CD7FA431GO3
CAP MICA 430PF 2% 100V RADIAL

CAP MICA 430PF 2% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CD7FA431GO3-ND 770948-CD7FA431GO3 2002-CD7FA431GO3 CD7FA431GO3 192-CD7FA431GO3
Product Name Mica and PTFE Capacitors Mica and PTFE Capacitors - CD7FA431GO3 Mica Capacitors Capacitors - Mica and PTFE Capacitors CAP MICA 430PF 2% 100V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Mica Mica Mica; Mica Mica; Mica
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers