The CD6CD060DO3 is a miniature dipped mica capacitor with a capacitance of 60 pF and a rated voltage of 500 Vdc. It has a case size of 0.275 inches in length, 0.175 inches in height, and 0.095 inches in thickness, with a lead spacing of 0.172 inches. The capacitor operates over a temperature range of -55 ºC to +125 ºC, meets EIA RS153B dimensional standards, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and features non-flammable construction meeting IEC 695-2-2. Capacitance tolerance is ±1% (F).
6pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 6PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6CD060DO3 | CD6CD060DO3-ND | 2002-CD6CD060DO3 | CD6CD060DO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.00E-6 microF | 6.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |