The CD6CD040DO3 is a miniature dipped mica capacitor with a capacitance of 40 pF and a rated voltage of 500 Vdc. It measures 0.275 inches (7.0 mm) in length, 0.175 inches (4.4 mm) in height, and 0.095 inches (2.4 mm) in thickness, with a terminate spacing of 0.172 inches (4.4 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B specification for dimensions, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2. Capacitance tolerance is ±1% (F).
4pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
CAP MICA 4PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6CD040DO3 | CD6CD040DO3-ND | 2002-CD6CD040DO3 | CD6CD040DO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |