The CD5EC820JO3F is a miniature dipped mica capacitor with a capacitance of 820 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches (6.9 mm) in length, 0.230 inches (5.8 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates from -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The capacitor has a capacitance tolerance of ±5% and is RoHS compliant. It features a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable in compliance with IEC 695-2-2.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
82pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 82PF 5% 300V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC820JO3F | CD5EC820JO3F | 338-3077-ND | 2002-CD5EC820JO3F | CD5EC820JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |