Miniature dipped mica capacitor with a capacitance of 560 pF, rated for 50 Vdc, and a tolerance of ±5% (J). It has a case size of 0.270 inches (6.9 mm) in length, 0.220 inches (5.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with lead spacing of 0.120 inches (3.0 mm). The part meets EIA RS153B dimensional specifications, operates from -55°C to +125°C, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2 standards.
Mica Capacitors, Miniature Dipped 300V
56pF Mica Capacitor 300V Radial
CAP MICA 56PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC560JO3F | 2002-CD5EC560JO3F | 338-3075-ND | CD5EC560JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |