Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
20pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777763-CD5EC200DO3F
Series: CD5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 20pF
Tolerance: ±0.5pF
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Family Name: CD5
Categories: Capacitors
Dimension: 0.272" L x 0.118" W (6.90mm x 3.00mm)
Height - Seated (Maximum): 0.201" (5.10mm)
Voltage Rating DC: 300V
Alternative Parts (Cross-Reference): CD5EC200DO3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
CAP MICA 20PF 0.5PF 300V RADIAL
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC200DO3F | CD5EC200DO3F-ND | 2002-CD5EC200DO3F | 777763-CD5EC200DO3F | CD5EC200DO3F |
| Product Name | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - CD5EC200DO3F | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | 2.00E-5 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts | 300 volts | |
| Lead Style | Radial; Radial Dipped | Radial | |||
| Mounting Style | Radial Dipped | Through Hole | Through Hole; Radial |