CD5CC110JO3F is a miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 300 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.190 inches (4.8 mm) in height, 0.110 inches (2.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor features a capacitance tolerance of ±5% (J), operates within a temperature range of -55 °C to +125 °C, and meets the IEC 695-2-2 non-flammability standard. It is RoHS compliant, has a minimum dV/dt pulse capability of 20,000 V/µs, and adheres to EIA RS153B dimensional specifications.
11pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 11PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC110JO3F | CD5CC110JO3F-ND | 2002-CD5CC110JO3F | CD5CC110JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-5 microF | 1.10E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |