Cornell Dubilier Mica and PTFE Capacitors CD5CC060DO3

Description
6pF Mica Capacitor 300V Radial
Request a Quote Datasheet
Description
6pF Mica Capacitor 300V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5CC060DO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD5CC060DO3-ND
Mica and PTFE Capacitors CD5CC060DO3-ND
6pF Mica Capacitor 300V Radial

6pF Mica Capacitor 300V Radial

Buy Now Datasheet
Mica Capacitors 2002-CD5CC060DO3
Mica Capacitors, Miniature Dipped 300V

Mica Capacitors, Miniature Dipped 300V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD5CC060DO3 - 1027249-CD5CC060DO3 - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD5CC060DO3
1027249-CD5CC060DO3
Mica and PTFE Capacitors - CD5CC060DO3 1027249-CD5CC060DO3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027249-CD5CC060DO3 Packaging: Bulk Features: General Purpose Voltage Rating: 300V Height - Seated (Max): 0.189" (4.80mm) Mounting: Through Hole Capacitance: 6pF Tolerance: ±0.5pF Lead Spacing: 0.118" (3.00mm) Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027249-CD5CC060DO3
Packaging: Bulk
Features: General Purpose
Voltage Rating: 300V
Height - Seated (Max): 0.189" (4.80mm)
Mounting: Through Hole
Capacitance: 6pF
Tolerance: ±0.5pF
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CD5CC060DO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD5CC060DO3
Capacitors - Mica and PTFE Capacitors CD5CC060DO3
CAP MICA 6PF 0.5PF 300V RADIAL

CAP MICA 6PF 0.5PF 300V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD5CC060DO3-ND 2002-CD5CC060DO3 1027249-CD5CC060DO3 CD5CC060DO3
Product Name Mica and PTFE Capacitors Mica Capacitors Mica and PTFE Capacitors - CD5CC060DO3 Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Mounting Style Through Hole Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers