Cornell Dubilier Mica and PTFE Capacitors - CD5CC050CO3F CD5CC050CO3F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050210-CD5CC050CO3F Packaging: Bulk Features: General Purpose Voltage Rating: 300V Height - Seated (Max): 0.189" (4.80mm) Mounting: Through Hole Capacitance: 5pF Tolerance: ±1pF Lead Spacing: 0.118" (3.00mm) Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050210-CD5CC050CO3F Packaging: Bulk Features: General Purpose Voltage Rating: 300V Height - Seated (Max): 0.189" (4.80mm) Mounting: Through Hole Capacitance: 5pF Tolerance: ±1pF Lead Spacing: 0.118" (3.00mm) Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5CC050CO3F - 1050210-CD5CC050CO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD5CC050CO3F
1050210-CD5CC050CO3F
Mica and PTFE Capacitors - CD5CC050CO3F 1050210-CD5CC050CO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050210-CD5CC050CO3F Packaging: Bulk Features: General Purpose Voltage Rating: 300V Height - Seated (Max): 0.189" (4.80mm) Mounting: Through Hole Capacitance: 5pF Tolerance: ±1pF Lead Spacing: 0.118" (3.00mm) Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050210-CD5CC050CO3F
Packaging: Bulk
Features: General Purpose
Voltage Rating: 300V
Height - Seated (Max): 0.189" (4.80mm)
Mounting: Through Hole
Capacitance: 5pF
Tolerance: ±1pF
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mica and PTFE Capacitors - 338-3064-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-3064-ND
Mica and PTFE Capacitors 338-3064-ND
5pF Mica Capacitor 300V Radial

5pF Mica Capacitor 300V Radial

Buy Now Datasheet
Mica Capacitors 2002-CD5CC050CO3F
Mica Capacitors, Miniature Dipped 300V

Mica Capacitors, Miniature Dipped 300V

Supplier's Site Datasheet
CAP MICA 5PF 1PF 300V RADIAL - 192-CD5CC050CO3F - Utmel Electronic Limited
Hong Kong, China
CAP MICA 5PF 1PF 300V RADIAL
192-CD5CC050CO3F
CAP MICA 5PF 1PF 300V RADIAL 192-CD5CC050CO3F
CAP MICA 5PF 1PF 300V RADIAL

CAP MICA 5PF 1PF 300V RADIAL

Supplier's Site
Capacitors - Mica and PTFE Capacitors - CD5CC050CO3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
CD5CC050CO3F
Capacitors - Mica and PTFE Capacitors CD5CC050CO3F
CAP MICA 5PF 1PF 300V RADIAL

CAP MICA 5PF 1PF 300V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1050210-CD5CC050CO3F 338-3064-ND 2002-CD5CC050CO3F 192-CD5CC050CO3F CD5CC050CO3F
Product Name Mica and PTFE Capacitors - CD5CC050CO3F Mica and PTFE Capacitors Mica Capacitors CAP MICA 5PF 1PF 300V RADIAL Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.00E-6 microF 5.00E-6 microF 5.00E-6 microF
WVDC 300 volts 300 volts 300 volts 300 volts
WVAC 300 volts
Mounting Style Through Hole Through Hole Through Hole; Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers