The CD5CC020DO3F is a miniature dipped mica capacitor with a capacitance of 20 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches in length, 0.190 inches in height, and 0.110 inches in thickness, and complies with EIA RS153B specifications. The part offers a capacitance tolerance of ±2% (G) and operates within a temperature range of -55°C to +125°C. It has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE’s standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Miniature Dipped 300V
2pF Mica Capacitor 300V Radial
CAP MICA 2PF 0.5PF 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC020DO3F | CD5CC020DO3F | 2002-CD5CC020DO3F | 338-3061-ND | CD5CC020DO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts | 300 volts |