The CD4FD331J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing, suitable for replacing ceramic capacitors on printed circuit boards. It has a capacitance of 330 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 °C to +125 °C. The device exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency and voltage. Its dimensions are 8.6 mm in length, 7.9 mm in height, 4.1 mm in thickness, and 2.5 mm in lead spacing. The capacitor maintains stable performance with typical Q values above 2000 and flat insertion loss within ±0.2 dB up to 1 GHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD331J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |