270pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V
CAP MICA 270PF 1% 500V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD4FD271FO3-ND | 2002-CD4FD271FO3 | CD4FD271FO3 |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | High Frequency | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Tolerance | 1 (+/- %) |