The CD4FD181J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 180 pF, a rated voltage of 500 Vdc, and operates from -55 °C to +125 °C. The package measures 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, and 0.160 in (4.1 mm) in thickness, with a lead spacing of 0.100 in (2.5 mm). It exhibits low equivalent series inductance, high self-resonant frequency beyond 1 GHz, near-zero capacitance change with frequency and voltage, and typical Q values exceeding 2000. Capacitance tolerance is ±5%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD181J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |