Cornell Dubilier Mica and PTFE Capacitors CD4FD131JO3F

Description
130pF Mica Capacitor 500V Radial
Request a Quote Datasheet
Description
130pF Mica Capacitor 500V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD131JO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD4FD131JO3F-ND
Mica and PTFE Capacitors CD4FD131JO3F-ND
130pF Mica Capacitor 500V Radial

130pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica and PTFE Capacitors - CD4FD131JO3F - 777752-CD4FD131JO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD4FD131JO3F
777752-CD4FD131JO3F
Mica and PTFE Capacitors - CD4FD131JO3F 777752-CD4FD131JO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777752-CD4FD131JO3F Series: CD4 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: RF, High Frequency Package: Radial Capacitance: 130pF Tolerance: ±5% Lead Spacing: 0.098" (2.50mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm) Height - Seated (Maximum): 0.311" (7.90mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD4FD131FO3; CD4FD131GO3 ; CD4FD131GO3F; CD4FD131FO3F; Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777752-CD4FD131JO3F
Series: CD4
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Frequency
Package: Radial
Capacitance: 130pF
Tolerance: ±5%
Lead Spacing: 0.098" (2.50mm)
Dielectric Material: Mica
Family Name: CD4
Categories: Capacitors
Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Maximum): 0.311" (7.90mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): CD4FD131FO3; CD4FD131GO3 ; CD4FD131GO3F; CD4FD131FO3F;
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica Capacitors 2002-CD4FD131JO3F
High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CD4FD131JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD4FD131JO3F
Capacitors - Mica and PTFE Capacitors CD4FD131JO3F
CAP MICA 130PF 5% 500V RADIAL

CAP MICA 130PF 5% 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD4FD131JO3F-ND 777752-CD4FD131JO3F 2002-CD4FD131JO3F CD4FD131JO3F
Product Name Mica and PTFE Capacitors Mica and PTFE Capacitors - CD4FD131JO3F Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers