Cornell Dubilier Mica and PTFE Capacitors CD4FD131FO3F

Description
130pF Mica Capacitor 500V Radial
Request a Quote Datasheet
Description
130pF Mica Capacitor 500V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD131FO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CD4FD131FO3F-ND
Mica and PTFE Capacitors CD4FD131FO3F-ND
130pF Mica Capacitor 500V Radial

130pF Mica Capacitor 500V Radial

Buy Now Datasheet
Mica and PTFE Capacitors - CD4FD131FO3F - 777750-CD4FD131FO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CD4FD131FO3F
777750-CD4FD131FO3F
Mica and PTFE Capacitors - CD4FD131FO3F 777750-CD4FD131FO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777750-CD4FD131FO3F Series: CD4 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: RF, High Frequency Package: Radial Capacitance: 130pF Tolerance: ±1% Lead Spacing: 0.098" (2.50mm) Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm) Height - Seated (Maximum): 0.311" (7.90mm) Voltage Rating DC: 500V Introduction Date: March 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777750-CD4FD131FO3F
Series: CD4
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Frequency
Package: Radial
Capacitance: 130pF
Tolerance: ±1%
Lead Spacing: 0.098" (2.50mm)
Dielectric Material: Mica
Family Name: CD4
Categories: Capacitors
Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Maximum): 0.311" (7.90mm)
Voltage Rating DC: 500V
Introduction Date: March 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mica Capacitors 2002-CD4FD131FO3F
High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CD4FD131FO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CD4FD131FO3F
Capacitors - Mica and PTFE Capacitors CD4FD131FO3F
CAP MICA 130PF 1% 500V RADIAL

CAP MICA 130PF 1% 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD4FD131FO3F-ND 777750-CD4FD131FO3F 2002-CD4FD131FO3F CD4FD131FO3F
Product Name Mica and PTFE Capacitors Mica and PTFE Capacitors - CD4FD131FO3F Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details