The CD4FD111J03F is a high-frequency mica capacitor designed for CATV and RF applications, featuring 0.1" lead spacing and a 500 Vdc rated voltage. It has a capacitance of 110 pF with a tolerance of ±5% (J), operates from −55 °C to +125 °C, and maintains near-zero capacitance change with frequency and voltage. The device exhibits low equivalent series inductance, self-resonant frequencies beyond 1 GHz, typical Q values greater than 2000, and is shockproof and delamination-free. Its dimensions are 0.290 in (7.4 mm) in length, 0.240 in (6.1 mm) in height, 0.110 in (2.8 mm) in thickness, 0.100 in (2.5 mm) in lead spacing, and 0.020 in (0.5 mm) in lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD111J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |