The CD4ED680J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 680 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor features low equivalent series inductance, self-resonant frequency beyond 1 GHz, typical Q greater than 2000, and negligible capacitance change with frequency or voltage. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, 0.100 in (2.5 mm) in lead spacing, and 0.020 in (0.5 mm) in solder pad diameter. It is shockproof, delamination-free, and suitable for direct replacement of ceramic capacitors with the same lead spacing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4ED680J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |