The CD4ED510J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications up to 1 GHz. It has a capacitance of 510 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The capacitor features a typical Q greater than 2000, near-zero capacitance change with frequency and voltage, and low equivalent series inductance. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and 0.100 in (2.5 mm) lead spacing, with a 0.020 in (0.5 mm) case thickness. It replaces ceramic capacitors in printed circuit board designs with the same lead spacing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4ED510J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |