The CD4CD120J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1-inch lead spacing. It has a capacitance of 120 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. Its dimensions are 7.4 mm in length, 5.6 mm in height, 2.8 mm in thickness, 2.5 mm in lead spacing, and 0.5 mm in lead diameter. The capacitor exhibits low equivalent series inductance, a self-resonant frequency beyond 1 GHz, typical Q values above 2000, and negligible capacitance change with frequency or voltage. It is shockproof, delamination-free, and supports a minimum dV/dt of 100 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4CD120J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |