The CD19FD271JO3F is a standard dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 500 Vdc. It has a length of 0.64 in (16.3 mm), height of 0.50 in (12.7 mm), thickness of 0.19 in (4.8 mm), lead spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor operates over a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable to IEC 695-2-2 standards. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
CAP MICA 270PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD271JO3F | 2002-CD19FD271JO3F | CD19FD271JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |