Standard dipped mica capacitor with a capacitance of 2500 pF and a rated voltage of 500 Vdc, featuring an epoxy case, copper-clad steel terminals with a nickel undercoat and 100% tin finish, measuring 0.68 in length, 0.54 in height, and 0.26 in thickness, with a lead spacing of 0.344 in and a lead diameter of 0.032 in, operating from -55°C to +125°C, and meeting the EIA RS153B dimensional specification.
2500pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 2500PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD252JO3F | 338-3031-ND | 2002-CD19FD252JO3F | CD19FD252JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0025 microF | 0.0025 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |