The CD19FD251JO3F is a standard dipped mica capacitor with a capacitance of 250 pF and a rated voltage of 500 Vdc. It has a length of 0.64 in (16.3 mm), height of 0.50 in (12.7 mm), thickness of 0.19 in (4.8 mm), and lead spacing of 0.344 in (8.7 mm). The terminal dimensions are 0.032 in (0.8 mm). The capacitor operates within a temperature range of -55 °C to +125 °C and has a minimum dV/dt pulse capability of 100,000 V/µs. The case is made of epoxy, with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimension specification.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD19FD251JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |