The CD19FD182JO3F is a standard dipped mica capacitor with a capacitance of 1800 pF and a rated voltage of 500 Vdc. It has a length of 0.67 in (17.0 mm), height of 0.53 in (13.5 mm), thickness of 0.24 in (6.1 mm), and terminal spacing of 0.344 in (8.7 mm). The case is epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55°C to +125°C and meets EIA RS153B dimensional specifications. The capacitor has a minimum dV/dt pulse capability of 100,000 V/µs. Reel packaging is available, and it is non-flammable per IEC 695-2-2 where specified.
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 1800PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD182JO3F | 2002-CD19FD182JO3F | CD19FD182JO3F | CD19FD182JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0018 microF | 0.0018 microF | 0.0018 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |