Cap Mica 0.0018uF 500V 1% (17 X 6.1 X 13.5mm) Radial 8.7mm 125°C Product overview: CD19FD182FO3F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0018uF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CD19FD182FO3F can be used for catalog matching and distributor lookup.
Mica Capacitors, Standard Dipped 500V
Manufacturer: AMIS
Category: Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Operating Temperature: -40°C ~ 85°C
Dielectric Material: Polypropylene (PP)
Mounting Type: Fixed
Lead Spacing: 1.083" (27.50mm)
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 1800PF 1% 500V RADIAL
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 64-CD19FD182FO3F | 2002-CD19FD182FO3F | CD19FD182FO3F | CD19FD182FO3F | |
| Product Name | 0.0018uF 500V Capacitor | Mica Capacitors | Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 1 (+/- %) | 20 (+/- %) | 1 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 6.3 volts | 500 volts | 500 volts |
| Electrostatic Capacitors | Mica | Mica; Mica |