The CD19FD181JO3F is a standard dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 500 Vdc. It has a case size of 0.64 in (16.3 mm) in length, 0.50 in (12.7 mm) in height, and 0.19 in (4.8 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm) and a lead diameter of 0.032 in (0.8 mm). The capacitor uses epoxy as its case material and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C, supports a minimum dV/dt pulse capability of 100,000 V/µs, and meets the EIA RS153B dimensional specification. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
CAP MICA 180PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD181JO3F | 2002-CD19FD181JO3F | CD19FD181JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |