The CD19FD152JO3F is a standard dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 500 Vdc. It has a case dimensions of 0.66 in (16.8 mm) in length, 0.52 in (13.2 mm) in height, 0.23 in (5.8 mm) in thickness, a lead spacing of 0.344 in (8.7 mm), and a lead diameter of 0.032 in (0.8 mm). The capacitor uses epoxy as case material, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55°C to +125°C and meets the EIA RS153B dimension specification. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 1500PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD152JO3F | 2002-CD19FD152JO3F | CD19FD152JO3F | CD19FD152JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |