The CD19FD121JO3F is a standard dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.64 in (16.3 mm), height of 0.50 in (12.7 mm), and thickness of 0.19 in (4.8 mm), with a lead spacing of 0.344 in (8.7 mm) and lead diameter of 0.032 in (0.8 mm). The capacitor operates over a temperature range of -55°C to +125°C, uses epoxy as its case material, and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimension specification and offers a minimum dV/dt pulse capability of 100,000 V/µs. Capacitance tolerance is ±5% (J).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD19FD121JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |