The CD19FA103JO3F is a standard dipped mica capacitor with a capacitance of 10,000 pF and a rated voltage of 100 Vdc. It has a length of 0.72 in (18.3 mm), height of 0.60 in (15.2 mm), thickness of 0.37 in (9.4 mm), lead spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, features an epoxy case, and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimension specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
10000pF Mica Capacitor 100V Radial
Mica Capacitors, Standard Dipped 100V
CAP MICA 10000PF 5% 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FA103JO3F | CD19FA103JO3F-ND | 2002-CD19FA103JO3F | CD19FA103JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |