The CD18FD681JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 680 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.650 in × 0.510 in × 0.210 in (16.5 mm × 13.0 mm × 5.3 mm) and a lead spacing of 0.344 in (8.7 mm). The capacitor operates from -55 ºC to +150 ºC, maintains a dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs. Performance is stable through 1 GHz, with typical insertion loss flat within ±0.1 dB and ultra-low ESR for cool operation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
680pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 680PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD681JO3F | CD18FD681JO3F | 338-3012-ND | 2002-CD18FD681JO3F | CD18FD681JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |