The CD18FD511JO3F is a high-frequency mica capacitor with a capacitance of 510 pF, a rated voltage of 500 Vdc, and compliance with the CD18 series form factor. It measures 16.5 mm in length, 13.0 mm in height, 5.3 mm in thickness, and has a lead spacing of 8.7 mm. The capacitor supports operation from -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It features ultra-low ESR, a minimum dV/dt capability of 100,000 V/μs, and is designed for CATV and RF applications.
Datasheet Summary Powered by GS/AI
The CD18FD511JO3F is a high-frequency mica capacitor with a capacitance of 510 pF, a rated voltage of 500 Vdc, and compliance with the CD18 series form factor. It measures 16.5 mm in length, 13.0 mm in height, 5.3 mm in thickness, and has a lead spacing of 8.7 mm. The capacitor supports operation from -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It features ultra-low ESR, a minimum dV/dt capability of 100,000 V/μs, and is designed for CATV and RF applications.