CD18FD471JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 470 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It measures 0.640 in (16.3 mm) in length, 0.500 in (12.7 mm) in height, and 0.190 in (4.8 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor supports operation from -55°C to +150°C, features a typical dissipation factor of 0.0005, and exhibits a minimum dV/dt capability of 100,000 V/μs. It maintains flat insertion loss within ±0.2 dB up to 1 GHz and has ultra-low ESR for cool operation.
470pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 470PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD471JO3F | CD18FD471JO3F-ND | 2002-CD18FD471JO3F | CD18FD471JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |