Cornell Dubilier Mica CD18FD331JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD18FD331JO3F is a high-frequency mica capacitor designed for CATV and RF applications, operating up to 1 GHz with flat insertion loss within ±0.2 dB. It has a capacitance of 330 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 °C to +150 °C. The component has a case size of 0.640 in × 0.500 in × 0.190 in (16.3 mm × 12.7 mm × 4.8 mm) with a lead spacing of 0.344 in (8.7 mm). It features a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and ultra-low ESR for cool operation.

Datasheet Summary
Powered by GS/AI

CD18FD331JO3F is a high-frequency mica capacitor designed for CATV and RF applications, operating up to 1 GHz with flat insertion loss within ±0.2 dB. It has a capacitance of 330 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 °C to +150 °C. The component has a case size of 0.640 in × 0.500 in × 0.190 in (16.3 mm × 12.7 mm × 4.8 mm) with a lead spacing of 0.344 in (8.7 mm). It features a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and ultra-low ESR for cool operation.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD18FD331JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD18FD331JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details