CD18FD132JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 1300 pF and a rated voltage of 500 Vdc. It features a case size of 0.660 in (16.8 mm) in length, 0.520 in (13.2 mm) in height, and 0.220 in (5.6 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor offers a capacitance tolerance of ±5%, a dissipation factor of typical 0.0005, and operates reliably from -55 ºC to +150 ºC. It delivers flat insertion loss within ±0.2 dB up to 1 GHz, ultra-low ESR, and a minimum dV/dt capability of 100,000 V/μs, with shockproof and delamination-free construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD18FD132JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |