The CD17FD910JO3F is a high-frequency mica capacitor for CATV and RF applications, featuring a case size of 0.460 in (11.4 mm) length, 0.360 in (9.1 mm) height, and 0.180 in (4.6 mm) thickness, with a lead spacing of 0.234 in (5.9 mm). It has a capacitance of 91 pF and a rated voltage of 500 Vdc, with a capacitance tolerance of ±5%. The capacitor operates from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs. Performance remains flat within ±0.2 dB up to 1 GHz, with ultra-low ESR and near-zero capacitance change over temperature, voltage, and frequency.
91pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 91PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD910JO3F | CD17FD910JO3F-ND | 2002-CD17FD910JO3F | CD17FD910JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |