CD17FD271JO3F is a high-frequency mica capacitor with a capacitance of 270 pF, a rated voltage of 500 Vdc, and a capacitance tolerance of ±5%. It features a case size of 0.470 in × 0.390 in × 0.210 in (11.9 mm × 9.9 mm × 5.3 mm) and a lead spacing of 0.234 in (5.9 mm). The capacitor operates over a temperature range of -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It has a minimum dV/dt capability of 100,000 V/μs and ultra-low ESR for cool operation.
270pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 270PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD271JO3F | CD17FD271JO3F-ND | 2002-CD17FD271JO3F | CD17FD271JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |