The CD17FC681JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering stable performance up to 1 GHz with a typical dissipation factor of 0.0005 and a minimum dV/dt capability of 100,000 V/μs. It has a capacitance of 680 pF with a tolerance of ±5%, a rated voltage of 300 Vdc, and operates from -55 ºC to +150 ºC. The component is mounted with a lead spacing of 0.234 in (5.9 mm), measures 0.470 in (11.9 mm) in length, 0.390 in (9.9 mm) in height, and 0.210 in (5.3 mm) in thickness. Its case dimensions are consistent with the CD17 series, ensuring interchangeability with standard mica capacitor footprints.
680pF Mica Capacitor 300V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 300V
CAP MICA 680PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FC681JO3F | CD17FC681JO3F-ND | 2002-CD17FC681JO3F | CD17FC681JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |