CD17ED220JO3F is a high-frequency mica capacitor for CATV and RF applications, available in a case size compatible with CD15 with lead spacing of 0.234 in (5.9 mm), length 0.450 in (11.4 mm), height 0.360 in (9.1 mm), and thickness 0.170 in (4.3 mm). It has a capacitance of 220 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 °C to +150 °C. It features a typical dissipation factor of 0.0005, minimum dV/dt capability of 100,000 V/μs, and impedance flat to beyond 1 GHz with insertion loss within ±0.2 dB. The capacitor is shockproof, delamination-free, and exhibits near-zero capacitance change with temperature, voltage, and frequency.
22pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 22PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17ED220JO3F | CD17ED220JO3F-ND | 2002-CD17ED220JO3F | CD17ED220JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |