The CD16FD821JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 820 pF and a voltage rating of 500 Vdc. It measures 0.46 in (11.7 mm) in length, 0.50 in (12.7 mm) in height, and 0.18 in (4.6 mm) in thickness, with a maximum peak current capability of 160 A. The capacitor supports continuous RMS currents up to 2.5 A at 2.5 MHz and 2.5 A at 5 MHz at 85°C. It offers a dV/dt capability of up to 275,000 V/μs, low ESR from 10 to 100 MHz, and flat insertion loss within ±0.2 dB up to 1 GHz. The operating temperature range is -55 °C to +150 °C, and it has a capacitance tolerance of ±5% (J).
820pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 820PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD821JO3F | CD16FD821JO3F-ND | 2002-CD16FD821JO3F | CD16FD821JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.20E-4 microF | 8.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |