The CD16FD392JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 3600 pF, a DC voltage rating of 500 V, and a tolerance of ±5%. It measures 0.48 in (12.2 mm) in length, 0.53 in (13.7 mm) in height, and 0.28 in (7.1 mm) in thickness, with lead spacing of 0.40 in. The component supports a peak pulse current of 720 A and handles a continuous RMS current of 7.1 A at 5 MHz and 500 kHz. It operates over a temperature range of -55 °C to +150 °C and withstands a dielectric strength test at 200% of rated voltage. Its dV/dt capability is up to 275,000 V/μs, and it maintains flat insertion loss within ±0.2 dB to 1 GHz. The capacitor is a standard, miniature dipped mica type with tape and reel availability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD16FD392JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |