CD16FD362JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 3600 pF, a rated voltage of 500 Vdc, and a maximum peak current of 720 amps. It measures 0.48 in (12.2 mm) in length, 0.53 in (13.7 mm) in height, and 0.28 in (7.1 mm) in thickness. The capacitor supports continuous RMS current of 7.1 amps at 5 MHz and 9.0 amps at 100 kHz, with a dV/dt capability of up to 275,000 V/μs. Operating temperature ranges from -55 °C to +150 °C, and it maintains low ESR and flat insertion loss up to 1 GHz. Capacitance tolerance is ±5% (J), and it is suitable for tape and reel packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD16FD362JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Mica |