CD16FD101JO3F is a 100 pF mica capacitor rated for 500 Vdc, designed for snubber and RF applications with a dV/dt capability of up to 275,000 V/μs and a peak current rating of 20 A. It has dimensions of 0.43 in × 0.46 in × 0.15 in (10.9 mm × 11.7 mm × 3.8 mm) and operates from -55 °C to +150 °C. The capacitor has a capacitance tolerance of ±5% and handles 0.019 A rms continuous current at 100 kHz. Its lead spacing is designed for standard through-hole mounting with #20 AWG leads.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
100pF Mica Capacitor 500V Radial
CAP MICA 100PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD101JO3F | 2002-CD16FD101JO3F | CD16FD101JO3F-ND | CD16FD101JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |