The CD15FD501JO3F is a standard dipped silvered mica capacitor with a capacitance of 500 pF and a rated voltage of 500 Vdc. It has dimensions of 0.47 in (11.9 mm) in length, 0.40 in (10.2 mm) in height, and 0.22 in (5.6 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, has a dielectric strength test of 200% of rated voltage, and features a copper clad steel terminal with nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs. The case is made of epoxy and is non-flammable.
Cap Mica 500pF 500V 5%( 11.9 X 5.6 X 10.2mm) Radial 5.9mm 125°C T/R Product overview: CD15FD501JO3F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500pF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CD15FD501JO3F can be used for catalog matching and distributor lookup.
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
Mica Capacitors, Standard Dipped 500V
500pF Mica Capacitor 500V Radial
CAP MICA 500PF 5% 500V RADIAL
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD501JO3F | 64-CD15FD501JO3F | CD15FD501JO3F | 2002-CD15FD501JO3F | 338-2593-ND | CD15FD501JO3F |
| Product Name | Mica | 500pF 500V Capacitor | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF | 5.00E-4 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |