Cornell Dubilier Sensors, Transducers - Motion Sensors - Vibration Sensors CD15FD221JO3F

Description
Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Vibration Sensors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 144-BFQFP
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Vibration Sensors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 144-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Vibration Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Vibration Sensors
Sensors, Transducers - Motion Sensors - Vibration Sensors
Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Vibration Sensors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 144-BFQFP

Manufacturer: AMIS
Category: Sensors, Transducers - Motion Sensors - Vibration Sensors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 144-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Vibration Sensors
Product Name Sensors, Transducers - Motion Sensors - Vibration Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Accelerometer - 3202A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Vibration Sensors - 2743110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 F (-40 C)
View Details