Cornell Dubilier Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators CD15FD101JO3F

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polypropylene (PP) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polypropylene (PP)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Package / Form Factor 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BC-13-18E-25.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 336-5303-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 20 ppm
View Details
3 suppliers