Standard dipped mica capacitor with a capacitance of 620 pF and a rated voltage of 300 Vdc, featuring an epoxy case, copper-clad steel terminals with a nickel undercoat and 100% tin finish, dimensions of 0.46 in (11.7 mm) length, 0.38 in (9.7 mm) height, and 0.21 in (5.3 mm) thickness, and a terminal spacing of 0.234 in (5.9 mm). It operates within a temperature range of -55 °C to +125 °C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 100,000 V/µs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped 300V
620pF Mica Capacitor 300V Radial
CAP MICA 620PF 5% 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FC621JO3F | CD15FC621JO3F | 2002-CD15FC621JO3F | 338-2971-ND | CD15FC621JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF | 6.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |